Penta Manufacturing Company 4-VINYL GUAIACOL NATURAL 50% IN ETHYL ALCOHOL 22-85050

Description
Product Code: 22-85050 CAT Number: 22-85050 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 22-85050 CAT Number: 22-85050 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
4-VINYL GUAIACOL NATURAL 50% IN ETHYL ALCOHOL
22-85050
4-VINYL GUAIACOL NATURAL 50% IN ETHYL ALCOHOL 22-85050
Product Code: 22-85050 CAT Number: 22-85050 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

22-85050

CAT Number:

22-85050

CAS Number:

7786-61-0

FEMA Number:

2675

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 22-85050
Product Name 4-VINYL GUAIACOL NATURAL 50% IN ETHYL ALCOHOL
Chemical Name 4-VINYL GUAIACOL NATURAL 50% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
MAGNESIUM GLYCINATE (20%) - 2856 - Medisca Inc.
Specs
Trigger Base
CAS Number 14783-68-7
View Details