Penta Manufacturing Company 4-VINYL GUAIACOL NATURAL 1% IN P.G. 22-85022

Description
Product Code: 22-85022 CAT Number: 22-85022 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 22-85022 CAT Number: 22-85022 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
4-VINYL GUAIACOL NATURAL 1% IN P.G.
22-85022
4-VINYL GUAIACOL NATURAL 1% IN P.G. 22-85022
Product Code: 22-85022 CAT Number: 22-85022 CAS Number: 7786-61-0 FEMA Number: 2675 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

22-85022

CAT Number:

22-85022

CAS Number:

7786-61-0

FEMA Number:

2675

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 22-85022
Product Name 4-VINYL GUAIACOL NATURAL 1% IN P.G.
Chemical Name 4-VINYL GUAIACOL NATURAL 1% IN P.G.
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 5-Oxamino-3,5-di(3-pyridyl)pentanoate - 10134 - Medical Isotopes, Inc.
Specs
Chemical Formula C 17 H 19 N 3 O 3
View Details