Penta Manufacturing Company P-TOLYLACETALDEHYDE 50% IN D.P.G. 20-58701

Description
Product Code: 20-58701 CAT Number: 20-58701 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-58701 CAT Number: 20-58701 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
P-TOLYLACETALDEHYDE 50% IN D.P.G.
20-58701
P-TOLYLACETALDEHYDE 50% IN D.P.G. 20-58701
Product Code: 20-58701 CAT Number: 20-58701 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-58701

CAT Number:

20-58701

CAS Number:

104-09-6

FEMA Number:

3071

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-58701
Product Name P-TOLYLACETALDEHYDE 50% IN D.P.G.
Chemical Family All Aldehydes; Acetaldehyde
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-DIMETHYLAMINOPYRIDINE, 99% -  - GFS Chemicals, Inc.
Specs
Chemical Name 4-DIMETHYLAMINOPYRIDINE, 99%
Chemical Formula (CH3)2NC5H4N
CAS Number 1122-58-3
View Details