Penta Manufacturing Company p-TOLYL ACETALDEHYDE 50% IN P.E.A. 20-58700

Description
Product Code: 20-58700 CAT Number: 20-58700 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-58700 CAT Number: 20-58700 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
p-TOLYL ACETALDEHYDE 50% IN P.E.A.
20-58700
p-TOLYL ACETALDEHYDE 50% IN P.E.A. 20-58700
Product Code: 20-58700 CAT Number: 20-58700 CAS Number: 104-09-6 FEMA Number: 3071 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-58700

CAT Number:

20-58700

CAS Number:

104-09-6

FEMA Number:

3071

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-58700
Product Name p-TOLYL ACETALDEHYDE 50% IN P.E.A.
Chemical Family All Aldehydes; Acetaldehyde
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
10,12-HEPTACOSADIYNOIC ACID, 98% -  - GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 10,12-HEPTACOSADIYNOIC ACID, 98%
Chemical Formula CH3(CH2)13CCCC(CH2)8COOH
View Details