Penta Manufacturing Company TOLU BALSAM SOLUBLE RESIN 50% IN BB 20-55710

Description
Product Code: 20-55710 CAT Number: 20-55710 CAS Number: 9000-64-0 FEMA Number: 3070 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-55710 CAT Number: 20-55710 CAS Number: 9000-64-0 FEMA Number: 3070 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
TOLU BALSAM SOLUBLE RESIN 50% IN BB
20-55710
TOLU BALSAM SOLUBLE RESIN 50% IN BB 20-55710
Product Code: 20-55710 CAT Number: 20-55710 CAS Number: 9000-64-0 FEMA Number: 3070 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-55710

CAT Number:

20-55710

CAS Number:

9000-64-0

FEMA Number:

3070

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-55710
Product Name TOLU BALSAM SOLUBLE RESIN 50% IN BB
Chemical Name TOLU BALSAM SOLUBLE RESIN 50% IN BB
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-PENTEN-1-OL, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 4-PENTEN-1-OL, 98%
Chemical Formula H2C=CH(CH2)3OH
CAS Number 821-09-0
View Details