Penta Manufacturing Company 5,6,7,8-TETRAHYDROQUINOXALINE NATURAL 5% IN ETHYL ALCOHOL 20-19505

Description
Product Code: 20-19505 CAT Number: 20-19505 CAS Number: 34413-35-9 FEMA Number: 3321 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-19505 CAT Number: 20-19505 CAS Number: 34413-35-9 FEMA Number: 3321 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
5,6,7,8-TETRAHYDROQUINOXALINE NATURAL 5% IN ETHYL ALCOHOL
20-19505
5,6,7,8-TETRAHYDROQUINOXALINE NATURAL 5% IN ETHYL ALCOHOL 20-19505
Product Code: 20-19505 CAT Number: 20-19505 CAS Number: 34413-35-9 FEMA Number: 3321 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-19505

CAT Number:

20-19505

CAS Number:

34413-35-9

FEMA Number:

3321

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-19505
Product Name 5,6,7,8-TETRAHYDROQUINOXALINE NATURAL 5% IN ETHYL ALCOHOL
Chemical Name 5,6,7,8-TETRAHYDROQUINOXALINE NATURAL 5% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2,10-DODECADIYNE 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2,10-DODECADIYNE 97%
Chemical Formula CH3CC(CH2)6CCCH3
CAS Number 31699-38-4
View Details