Penta Manufacturing Company TANNIC ACID 90% 20-02420

Description
Product Code: 20-02420 CAT Number: 20-02420 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-02420 CAT Number: 20-02420 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
TANNIC ACID 90%
20-02420
TANNIC ACID 90% 20-02420
Product Code: 20-02420 CAT Number: 20-02420 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-02420

CAT Number:

20-02420

CAS Number:

1401-55-4

FEMA Number:

3042

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-02420
Product Name TANNIC ACID 90%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5-DECYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5-DECYNE, 98%
Chemical Formula CH3(CH2)3CC(CH2)3CH3
CAS Number 1942-46-7
View Details