Penta Manufacturing Company TANNIC ACID 80% 20-02400

Description
Product Code: 20-02400 CAT Number: 20-02400 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 20-02400 CAT Number: 20-02400 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
TANNIC ACID 80%
20-02400
TANNIC ACID 80% 20-02400
Product Code: 20-02400 CAT Number: 20-02400 CAS Number: 1401-55-4 FEMA Number: 3042 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

20-02400

CAT Number:

20-02400

CAS Number:

1401-55-4

FEMA Number:

3042

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 20-02400
Product Name TANNIC ACID 80%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-EICOSYNE, 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-EICOSYNE, 95%
Chemical Formula CH3(CH2)17CCH
CAS Number 765-27-5
View Details