Penta Manufacturing Company STYRAX SOLUBLE RESIN 50% IN BB 19-75000

Description
Product Code: 19-75000 CAT Number: 19-75000 CAS Number: 8046-19-3 FEMA Number: 3036 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 19-75000 CAT Number: 19-75000 CAS Number: 8046-19-3 FEMA Number: 3036 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
STYRAX SOLUBLE RESIN 50% IN BB
19-75000
STYRAX SOLUBLE RESIN 50% IN BB 19-75000
Product Code: 19-75000 CAT Number: 19-75000 CAS Number: 8046-19-3 FEMA Number: 3036 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

19-75000

CAT Number:

19-75000

CAS Number:

8046-19-3

FEMA Number:

3036

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 19-75000
Product Name STYRAX SOLUBLE RESIN 50% IN BB
Chemical Name STYRAX SOLUBLE RESIN 50% IN BB
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-OCTYN-1-OL, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-OCTYN-1-OL, 98%
Chemical Formula CH3(CH2)3CCCH2CH2OH
CAS Number 14916-80-4
View Details