Penta Manufacturing Company SAGE OIL DALMATION, 30% THUJONE 19-04502

Description
Product Code: 19-04502 CAT Number: 19-04502 CAS Number: 8022-56-8 FEMA Number: 3001 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 19-04502 CAT Number: 19-04502 CAS Number: 8022-56-8 FEMA Number: 3001 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
SAGE OIL DALMATION, 30% THUJONE
19-04502
SAGE OIL DALMATION, 30% THUJONE 19-04502
Product Code: 19-04502 CAT Number: 19-04502 CAS Number: 8022-56-8 FEMA Number: 3001 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

19-04502

CAT Number:

19-04502

CAS Number:

8022-56-8

FEMA Number:

3001

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 19-04502
Product Name SAGE OIL DALMATION, 30% THUJONE
Chemical Name SAGE OIL DALMATION, 30% THUJONE
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-IODOANILINE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Acid Amides; Aniline
Chemical Name 4-IODOANILINE, 98%
Chemical Formula IC6H4NH2
View Details