Penta Manufacturing Company PROPENYL GUAETHOL 16-68400

Description
Product Code: 16-68400 CAT Number: 16-68400 CAS Number: 94-86-0 FEMA Number: 2922 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 16-68400 CAT Number: 16-68400 CAS Number: 94-86-0 FEMA Number: 2922 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
PROPENYL GUAETHOL
16-68400
PROPENYL GUAETHOL 16-68400
Product Code: 16-68400 CAT Number: 16-68400 CAS Number: 94-86-0 FEMA Number: 2922 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

16-68400

CAT Number:

16-68400

CAS Number:

94-86-0

FEMA Number:

2922

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 16-68400
Product Name PROPENYL GUAETHOL
Chemical Name PROPENYL GUAETHOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4,6-DECADIYN-1,10-DIOL 97% -  - GFS Chemicals, Inc.
Specs
Chemical Name 4,6-DECADIYN-1,10-DIOL 97%
Chemical Formula HO(CH2)3CCCC(CH2)3OH
CAS Number 70283-74-8
View Details
Specs
Trigger Salt
State of Matter Bulk Solid / Granules
Purity 98 %
View Details