Penta Manufacturing Company POLYVINYL ALCOHOL 99% POWDER 16-61310

Description
Product Code: 16-61310 CAT Number: 16-61310 CAS Number: 9002-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 16-61310 CAT Number: 16-61310 CAS Number: 9002-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
POLYVINYL ALCOHOL 99% POWDER
16-61310
POLYVINYL ALCOHOL 99% POWDER 16-61310
Product Code: 16-61310 CAT Number: 16-61310 CAS Number: 9002-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

16-61310

CAT Number:

16-61310

CAS Number:

9002-89-5

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 16-61310
Product Name POLYVINYL ALCOHOL 99% POWDER
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-TRIETHYLSILYL-4-(TRIETHYLSILYLOXY)-1-BUTYNE 96% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-TRIETHYLSILYL-4-(TRIETHYLSILYLOXY)-1-BUTYNE 96%
Chemical Formula (C2H5)3SiO(CH2)2CCSi(C2H5)3
CAS Number 160194-28-5
View Details