Penta Manufacturing Company PHENYLACETALDEHYDE 50% IN PEA 16-20610

Description
Product Code: 16-20610 CAT Number: 16-20610 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 16-20610 CAT Number: 16-20610 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
PHENYLACETALDEHYDE 50% IN PEA
16-20610
PHENYLACETALDEHYDE 50% IN PEA 16-20610
Product Code: 16-20610 CAT Number: 16-20610 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

16-20610

CAT Number:

16-20610

CAS Number:

122-78-1

FEMA Number:

2874

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 16-20610
Product Name PHENYLACETALDEHYDE 50% IN PEA
Chemical Family All Aldehydes; Acetaldehyde
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2,4-PENTANEDIONE, 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2,4-PENTANEDIONE, 99%
Chemical Formula CH3COCH2COCH3
CAS Number 123-54-6
View Details