Penta Manufacturing Company PHENYLACETALDEHYDE 50% IN DEP 16-20600

Description
Product Code: 16-20600 CAT Number: 16-20600 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 16-20600 CAT Number: 16-20600 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
PHENYLACETALDEHYDE 50% IN DEP
16-20600
PHENYLACETALDEHYDE 50% IN DEP 16-20600
Product Code: 16-20600 CAT Number: 16-20600 CAS Number: 122-78-1 FEMA Number: 2874 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

16-20600

CAT Number:

16-20600

CAS Number:

122-78-1

FEMA Number:

2874

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 16-20600
Product Name PHENYLACETALDEHYDE 50% IN DEP
Chemical Family All Aldehydes; Acetaldehyde
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
SODIUM polyACRYLATE, 45% in water - CXSO017 - Gelest, Inc.
Specs
Chemical Formula (C 3 H 3 NaO 2 )n
CAS Number 9003-04-7
Viscosity 350 cps
View Details
TITRATION SOLVENT - LC261404 - LabChem Inc.
Specs
Trigger Solvent
View Details