Penta Manufacturing Company NOOTKATONE EX-CITRUS 50% NATURAL 14-83000

Description
Product Code: 14-83000 CAT Number: 14-83000 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 14-83000 CAT Number: 14-83000 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
NOOTKATONE EX-CITRUS 50% NATURAL
14-83000
NOOTKATONE EX-CITRUS 50% NATURAL 14-83000
Product Code: 14-83000 CAT Number: 14-83000 CAS Number: 4674-50-4 FEMA Number: 3166 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

14-83000

CAT Number:

14-83000

CAS Number:

4674-50-4

FEMA Number:

3166

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 14-83000
Product Name NOOTKATONE EX-CITRUS 50% NATURAL
Chemical Name NOOTKATONE EX-CITRUS 50% NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-CYCLOHEXENYLOXYTRIMETHYLSILANE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-CYCLOHEXENYLOXYTRIMETHYLSILANE, 98%
Chemical Formula (CH3)3SiOC6H9
CAS Number 6651-36-1
View Details