Penta Manufacturing Company TRANS-2,CIS-6-NONADIENOL NATURAL 10% IN ETHYL ACETATE NATURAL 14-45115

Description
Product Code: 14-45115 CAT Number: 14-45115 CAS Number: 7786-44-9 FEMA Number: 2780 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 14-45115 CAT Number: 14-45115 CAS Number: 7786-44-9 FEMA Number: 2780 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
TRANS-2,CIS-6-NONADIENOL NATURAL 10% IN ETHYL ACETATE NATURAL
14-45115
TRANS-2,CIS-6-NONADIENOL NATURAL 10% IN ETHYL ACETATE NATURAL 14-45115
Product Code: 14-45115 CAT Number: 14-45115 CAS Number: 7786-44-9 FEMA Number: 2780 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

14-45115

CAT Number:

14-45115

CAS Number:

7786-44-9

FEMA Number:

2780

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 14-45115
Product Name TRANS-2,CIS-6-NONADIENOL NATURAL 10% IN ETHYL ACETATE NATURAL
Chemical Name TRANS-2,CIS-6-NONADIENOL NATURAL 10% IN ETHYL ACETATE NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-METHYL-1-PENTYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 4-METHYL-1-PENTYNE, 98%
Chemical Formula (CH3)2CHCH2CCH
CAS Number 7154-75-8
View Details