Penta Manufacturing Company TRANS-2, CIS-6-NONADIENAL, NATURAL 1% SOL. IN CAPROIC ACID 14-43015

Description
Product Code: 14-43015 CAT Number: 14-43015 CAS Number: 557-48-2 FEMA Number: 3377 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 14-43015 CAT Number: 14-43015 CAS Number: 557-48-2 FEMA Number: 3377 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
TRANS-2, CIS-6-NONADIENAL, NATURAL 1% SOL. IN CAPROIC ACID
14-43015
TRANS-2, CIS-6-NONADIENAL, NATURAL 1% SOL. IN CAPROIC ACID 14-43015
Product Code: 14-43015 CAT Number: 14-43015 CAS Number: 557-48-2 FEMA Number: 3377 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

14-43015

CAT Number:

14-43015

CAS Number:

557-48-2

FEMA Number:

3377

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 14-43015
Product Name TRANS-2, CIS-6-NONADIENAL, NATURAL 1% SOL. IN CAPROIC ACID
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl-N-(2-methyl-3-nitrophenyl)formimidate - 10123 - Medical Isotopes, Inc.
Specs
Chemical Formula C 10 H 12 N 2 O 3
View Details