Penta Manufacturing Company MUGUET ALDEHYDE 50% IN D.E.P. 13-82001

Description
Product Code: 13-82001 CAT Number: 13-82001 CAS Number: 7492-67-3 FEMA Number: 2310 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-82001 CAT Number: 13-82001 CAS Number: 7492-67-3 FEMA Number: 2310 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
MUGUET ALDEHYDE 50% IN D.E.P.
13-82001
MUGUET ALDEHYDE 50% IN D.E.P. 13-82001
Product Code: 13-82001 CAT Number: 13-82001 CAS Number: 7492-67-3 FEMA Number: 2310 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-82001

CAT Number:

13-82001

CAS Number:

7492-67-3

FEMA Number:

2310

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-82001
Product Name MUGUET ALDEHYDE 50% IN D.E.P.
Chemical Family All Aldehydes
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-CHLORO-4-NONYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-CHLORO-4-NONYNE, 98%
Chemical Formula CH3(CH2)3CC(CH2)2CH2Cl
CAS Number 3416-74-8
View Details