Penta Manufacturing Company MILK THISTLE EXTRACT 80% 13-79350

Description
Product Code: 13-79350 CAT Number: 13-79350 CAS Number: 22888-70-6 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-79350 CAT Number: 13-79350 CAS Number: 22888-70-6 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
MILK THISTLE EXTRACT 80%
13-79350
MILK THISTLE EXTRACT 80% 13-79350
Product Code: 13-79350 CAT Number: 13-79350 CAS Number: 22888-70-6 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-79350

CAT Number:

13-79350

CAS Number:

22888-70-6

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-79350
Product Name MILK THISTLE EXTRACT 80%
Chemical Name MILK THISTLE EXTRACT 80%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-PENTYNOIC ACID, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 4-PENTYNOIC ACID, 98%
Chemical Formula HCC(CH2)2COOH
View Details