Penta Manufacturing Company 4-METHYL-5-VINYLTHIAZOLE NATURAL 5% IN ETOH 13-79210

Description
Product Code: 13-79210 CAT Number: 13-79210 CAS Number: 1759-28-0 FEMA Number: 3313 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-79210 CAT Number: 13-79210 CAS Number: 1759-28-0 FEMA Number: 3313 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
4-METHYL-5-VINYLTHIAZOLE NATURAL 5% IN ETOH
13-79210
4-METHYL-5-VINYLTHIAZOLE NATURAL 5% IN ETOH 13-79210
Product Code: 13-79210 CAT Number: 13-79210 CAS Number: 1759-28-0 FEMA Number: 3313 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-79210

CAT Number:

13-79210

CAS Number:

1759-28-0

FEMA Number:

3313

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-79210
Product Name 4-METHYL-5-VINYLTHIAZOLE NATURAL 5% IN ETOH
Chemical Name 4-METHYL-5-VINYLTHIAZOLE NATURAL 5% IN ETOH
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-BROMOTHIOPHENE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-BROMOTHIOPHENE, 98%
Chemical Formula C4H3SBr
CAS Number 1003-09-4
View Details