Penta Manufacturing Company 3-METHYLTHIO-1-HEXANOL NATURAL 1% IN ETHYL ALCOHOL 13-70410

Description
Product Code: 13-70410 CAT Number: 13-70410 CAS Number: 51755-66-9 FEMA Number: 3438 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-70410 CAT Number: 13-70410 CAS Number: 51755-66-9 FEMA Number: 3438 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
3-METHYLTHIO-1-HEXANOL NATURAL 1% IN ETHYL ALCOHOL
13-70410
3-METHYLTHIO-1-HEXANOL NATURAL 1% IN ETHYL ALCOHOL 13-70410
Product Code: 13-70410 CAT Number: 13-70410 CAS Number: 51755-66-9 FEMA Number: 3438 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-70410

CAT Number:

13-70410

CAS Number:

51755-66-9

FEMA Number:

3438

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-70410
Product Name 3-METHYLTHIO-1-HEXANOL NATURAL 1% IN ETHYL ALCOHOL
Chemical Name 3-METHYLTHIO-1-HEXANOL NATURAL 1% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-BROMO-2-PENTYNE 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-BROMO-2-PENTYNE 97%
Chemical Formula CH3CH2CCCH2Br
CAS Number 16400-32-1
View Details