Penta Manufacturing Company S-METHYLTHIOACETATE NATURAL 5% IN ETHYL ALCOHOL 13-69415

Description
Product Code: 13-69415 CAT Number: 13-69415 CAS Number: 1534-08-3 FEMA Number: 3876 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-69415 CAT Number: 13-69415 CAS Number: 1534-08-3 FEMA Number: 3876 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
S-METHYLTHIOACETATE NATURAL 5% IN ETHYL ALCOHOL
13-69415
S-METHYLTHIOACETATE NATURAL 5% IN ETHYL ALCOHOL 13-69415
Product Code: 13-69415 CAT Number: 13-69415 CAS Number: 1534-08-3 FEMA Number: 3876 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-69415

CAT Number:

13-69415

CAS Number:

1534-08-3

FEMA Number:

3876

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-69415
Product Name S-METHYLTHIOACETATE NATURAL 5% IN ETHYL ALCOHOL
Chemical Name S-METHYLTHIOACETATE NATURAL 5% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
cis-(Z)-Flupentixol Bromide, Dihydrobromide - 10379 - Medical Isotopes, Inc.
Specs
Chemical Formula C 23 H 26 Br 3 F 3 N 2 S
View Details