Penta Manufacturing Company 2-METHYL-3-TETRAHYDROFURANTHIOL, 1% IN P.G. 13-69126

Description
Product Code: 13-69126 CAT Number: 13-69126 CAS Number: 57124-87-5 FEMA Number: 3787 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-69126 CAT Number: 13-69126 CAS Number: 57124-87-5 FEMA Number: 3787 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
2-METHYL-3-TETRAHYDROFURANTHIOL, 1% IN P.G.
13-69126
2-METHYL-3-TETRAHYDROFURANTHIOL, 1% IN P.G. 13-69126
Product Code: 13-69126 CAT Number: 13-69126 CAS Number: 57124-87-5 FEMA Number: 3787 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-69126

CAT Number:

13-69126

CAS Number:

57124-87-5

FEMA Number:

3787

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-69126
Product Name 2-METHYL-3-TETRAHYDROFURANTHIOL, 1% IN P.G.
Chemical Name 2-METHYL-3-TETRAHYDROFURANTHIOL, 1% IN P.G.
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-PHENYL-1-BUTYNE 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Alcohols; Phenyl Alcohol
Chemical Name 1-PHENYL-1-BUTYNE 97%
Chemical Formula C6H5CCCH2CH3
View Details