Penta Manufacturing Company 2-METHYL-4-PROPYL-1,3-OXATHIANE 10% IN ETHANOL, NATURAL 13-66981

Description
Product Code: 13-66981 CAT Number: 13-66981 CAS Number: 67715-80-4 FEMA Number: 3578 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-66981 CAT Number: 13-66981 CAS Number: 67715-80-4 FEMA Number: 3578 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
2-METHYL-4-PROPYL-1,3-OXATHIANE 10% IN ETHANOL, NATURAL
13-66981
2-METHYL-4-PROPYL-1,3-OXATHIANE 10% IN ETHANOL, NATURAL 13-66981
Product Code: 13-66981 CAT Number: 13-66981 CAS Number: 67715-80-4 FEMA Number: 3578 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-66981

CAT Number:

13-66981

CAS Number:

67715-80-4

FEMA Number:

3578

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-66981
Product Name 2-METHYL-4-PROPYL-1,3-OXATHIANE 10% IN ETHANOL, NATURAL
Chemical Name 2-METHYL-4-PROPYL-1,3-OXATHIANE 10% IN ETHANOL, NATURAL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-ETHYNYLANILINE 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Acid Amides; Aniline
Chemical Name 4-ETHYNYLANILINE 99%
Chemical Formula H2NC6H4CCH
View Details