Penta Manufacturing Company METHYL MERCAPTAN, NATURAL 10% IN BENZYL ALCOHOL 13-53870

Description
Product Code: 13-53870 CAT Number: 13-53870 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-53870 CAT Number: 13-53870 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
METHYL MERCAPTAN, NATURAL 10% IN BENZYL ALCOHOL
13-53870
METHYL MERCAPTAN, NATURAL 10% IN BENZYL ALCOHOL 13-53870
Product Code: 13-53870 CAT Number: 13-53870 CAS Number: 74-93-1 FEMA Number: 2716 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-53870

CAT Number:

13-53870

CAS Number:

74-93-1

FEMA Number:

2716

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-53870
Product Name METHYL MERCAPTAN, NATURAL 10% IN BENZYL ALCOHOL
Chemical Family All Mercaptans
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-HEXYNE 99% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 3-HEXYNE 99%
Chemical Formula CH3CH2CCCH2CH3
CAS Number 928-49-4
View Details