Penta Manufacturing Company METHYLAMINE 40% IN WATER 13-26900

Description
Product Code: 13-26900 CAT Number: 13-26900 CAS Number: 74-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-26900 CAT Number: 13-26900 CAS Number: 74-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
METHYLAMINE 40% IN WATER
13-26900
METHYLAMINE 40% IN WATER 13-26900
Product Code: 13-26900 CAT Number: 13-26900 CAS Number: 74-89-5 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-26900

CAT Number:

13-26900

CAS Number:

74-89-5

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-26900
Product Name METHYLAMINE 40% IN WATER
Chemical Family All Amines; Methyl Amine
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5,9-TETRADECADIYNE, 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5,9-TETRADECADIYNE, 95%
Chemical Formula CH3(CH2)3CCCH2CH2CC(CH2)3CH3
CAS Number 51255-61-9
View Details