Penta Manufacturing Company 1-P-MENTHETN-8-THIOL 1% IN DPM 13-11405

Description
Product Code: 13-11405 CAT Number: 13-11405 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-11405 CAT Number: 13-11405 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
1-P-MENTHETN-8-THIOL 1% IN DPM
13-11405
1-P-MENTHETN-8-THIOL 1% IN DPM 13-11405
Product Code: 13-11405 CAT Number: 13-11405 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-11405

CAT Number:

13-11405

CAS Number:

71159-90-5

FEMA Number:

3700

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-11405
Product Name 1-P-MENTHETN-8-THIOL 1% IN DPM
Chemical Name 1-P-MENTHETN-8-THIOL 1% IN DPM
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-IODO-4-METHYLPENTANE 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-IODO-4-METHYLPENTANE 98%
Chemical Formula I(CH2)3CH(CH3)2
CAS Number 6196-80-1
View Details