Penta Manufacturing Company 1-P-MENTHENE-8-THIOL 40% IN P.G. 13-11403

Description
Product Code: 13-11403 CAT Number: 13-11403 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-11403 CAT Number: 13-11403 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
1-P-MENTHENE-8-THIOL 40% IN P.G.
13-11403
1-P-MENTHENE-8-THIOL 40% IN P.G. 13-11403
Product Code: 13-11403 CAT Number: 13-11403 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-11403

CAT Number:

13-11403

CAS Number:

71159-90-5

FEMA Number:

3700

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-11403
Product Name 1-P-MENTHENE-8-THIOL 40% IN P.G.
Chemical Name 1-P-MENTHENE-8-THIOL 40% IN P.G.
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-n-Hexylbenzoylamido-propyl-dimethylammoniosulfobetaine - 10639 - Medical Isotopes, Inc.
Specs
Chemical Formula C 21 H 36 N 2 O 4 S
View Details