Penta Manufacturing Company 1-P-MENTHENE-8-THIOL 1% IN P.G. 13-11402

Description
Product Code: 13-11402 CAT Number: 13-11402 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-11402 CAT Number: 13-11402 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
1-P-MENTHENE-8-THIOL 1% IN P.G.
13-11402
1-P-MENTHENE-8-THIOL 1% IN P.G. 13-11402
Product Code: 13-11402 CAT Number: 13-11402 CAS Number: 71159-90-5 FEMA Number: 3700 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-11402

CAT Number:

13-11402

CAS Number:

71159-90-5

FEMA Number:

3700

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-11402
Product Name 1-P-MENTHENE-8-THIOL 1% IN P.G.
Chemical Name 1-P-MENTHENE-8-THIOL 1% IN P.G.
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5,9-TETRADECADIYNE, 95% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 5,9-TETRADECADIYNE, 95%
Chemical Formula CH3(CH2)3CCCH2CH2CC(CH2)3CH3
CAS Number 51255-61-9
View Details