Penta Manufacturing Company P-MENTHA-8-THIOL-3-ONE NATURAL 10% IN PROPYLENE GLYCOL 13-10901

Description
Product Code: 13-10901 CAT Number: 13-10901 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-10901 CAT Number: 13-10901 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
P-MENTHA-8-THIOL-3-ONE NATURAL 10% IN PROPYLENE GLYCOL
13-10901
P-MENTHA-8-THIOL-3-ONE NATURAL 10% IN PROPYLENE GLYCOL 13-10901
Product Code: 13-10901 CAT Number: 13-10901 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-10901

CAT Number:

13-10901

CAS Number:

38462-22-5

FEMA Number:

3177

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-10901
Product Name P-MENTHA-8-THIOL-3-ONE NATURAL 10% IN PROPYLENE GLYCOL
Chemical Name P-MENTHA-8-THIOL-3-ONE NATURAL 10% IN PROPYLENE GLYCOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl 1-Methylimidazole-2-carboxylate - 10121 - Medical Isotopes, Inc.
Specs
Chemical Formula C 7 H 10 N 2 O 2
View Details
Pickering Laboratories, Inc.
View Details