Penta Manufacturing Company P-MENTHA-8-THIOL-3-ONE NATURAL 1% IN PROPYLENE GLYCOL 13-10900

Description
Product Code: 13-10900 CAT Number: 13-10900 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-10900 CAT Number: 13-10900 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
P-MENTHA-8-THIOL-3-ONE NATURAL 1% IN PROPYLENE GLYCOL
13-10900
P-MENTHA-8-THIOL-3-ONE NATURAL 1% IN PROPYLENE GLYCOL 13-10900
Product Code: 13-10900 CAT Number: 13-10900 CAS Number: 38462-22-5 FEMA Number: 3177 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-10900

CAT Number:

13-10900

CAS Number:

38462-22-5

FEMA Number:

3177

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-10900
Product Name P-MENTHA-8-THIOL-3-ONE NATURAL 1% IN PROPYLENE GLYCOL
Chemical Name P-MENTHA-8-THIOL-3-ONE NATURAL 1% IN PROPYLENE GLYCOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,4-CYCLOHEXADIENE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1,4-CYCLOHEXADIENE, 97%
Chemical Formula C6H8
CAS Number 628-41-1
View Details