Penta Manufacturing Company MAGNESIUM ALUMINUM SILICATE NF TYPE 2A (100 - 300 CPS) 13-00460

Description
Product Code: 13-00460 CAT Number: 13-00460 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 13-00460 CAT Number: 13-00460 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
MAGNESIUM ALUMINUM SILICATE NF TYPE 2A (100 - 300 CPS)
13-00460
MAGNESIUM ALUMINUM SILICATE NF TYPE 2A (100 - 300 CPS) 13-00460
Product Code: 13-00460 CAT Number: 13-00460 CAS Number: 1327-43-1 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: Yes USP: Yes British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

13-00460

CAT Number:

13-00460

CAS Number:

1327-43-1

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
Yes

USP:
Yes

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 13-00460
Product Name MAGNESIUM ALUMINUM SILICATE NF TYPE 2A (100 - 300 CPS)
Chemical Name MAGNESIUM ALUMINUM SILICATE NF TYPE 2A (100 - 300 CPS)
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
MAGNESIUM AMINO ACID CHELATE (20%) - 2907 - Medisca Inc.
Specs
Trigger Base
CAS Number N/A
View Details