Product Code:
13-00452 CAT Number:
13-00452 CAS Number:
1327-43-1 FEMA Number:
N/A
Kosher: No
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Description
Product Code:
13-00452 CAT Number:
13-00452 CAS Number:
1327-43-1 FEMA Number:
N/A
Kosher: No
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Product Code:
13-00452 CAT Number:
13-00452 CAS Number:
1327-43-1 FEMA Number:
N/A
Kosher: No
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Product Code:
13-00452
CAT Number:
13-00452
CAS Number:
1327-43-1
FEMA Number:
N/A
Kosher:
No
Natural:
No
European Pharm:
No
NF:
Yes
USP:
Yes
British Pharm:
No
FCC:
No
Halal:
No
Japanese Pharm:
No
Supplier's Site
Technical Specifications
Penta Manufacturing Company
Product Category
Organic Chemicals
Product Number
13-00452
Product Name
MAGNESIUM ALUMINUM SILICATE NF TYPE 1B (150 - 450 CPS)
Chemical Name
MAGNESIUM ALUMINUM SILICATE NF TYPE 1B (150 - 450 CPS)