Penta Manufacturing Company LYCOPENE POWDER EXTRACT 5% 12-69400

Description
Product Code: 12-69400 CAT Number: 12-69400 CAS Number: 502-65-8 FEMA Number: 4110 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 12-69400 CAT Number: 12-69400 CAS Number: 502-65-8 FEMA Number: 4110 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
LYCOPENE POWDER EXTRACT 5%
12-69400
LYCOPENE POWDER EXTRACT 5% 12-69400
Product Code: 12-69400 CAT Number: 12-69400 CAS Number: 502-65-8 FEMA Number: 4110 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

12-69400

CAT Number:

12-69400

CAS Number:

502-65-8

FEMA Number:

4110

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 12-69400
Product Name LYCOPENE POWDER EXTRACT 5%
Chemical Name LYCOPENE POWDER EXTRACT 5%
Unlock Full Specs
to access all available technical data

Similar Products

DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
THEANINE (L) (98%) - 2568 - Medisca Inc.
Specs
Trigger Base
CAS Number 3081-61-6
View Details