Penta Manufacturing Company LINOLEIC AICD, CONJUGATED (CLA) 80% OIL 12-64005

Description
Product Code: 12-64005 CAT Number: 12-64005 CAS Number: 2420-56-9 FEMA Number: 3380 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 12-64005 CAT Number: 12-64005 CAS Number: 2420-56-9 FEMA Number: 3380 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
LINOLEIC AICD, CONJUGATED (CLA) 80% OIL
12-64005
LINOLEIC AICD, CONJUGATED (CLA) 80% OIL 12-64005
Product Code: 12-64005 CAT Number: 12-64005 CAS Number: 2420-56-9 FEMA Number: 3380 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

12-64005

CAT Number:

12-64005

CAS Number:

2420-56-9

FEMA Number:

3380

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 12-64005
Product Name LINOLEIC AICD, CONJUGATED (CLA) 80% OIL
Chemical Name LINOLEIC AICD, CONJUGATED (CLA) 80% OIL
Unlock Full Specs
to access all available technical data

Similar Products

Intermediates and Ingredients for Pharmaceuticals and Agrochemical Compounds -  - AGC Chemicals Americas, Inc.
Specs
Chemical Family All Halogenated
Chemical Name Trifluoroacetic Acid, Trifluoroacetic Anhydride, Ethyl Trifluoroacetate, Sodium Trifluoroacetate, 2,3,4-Trifluoro aniline, Trifluoroacetamide, & More
CAS Number 76-05-1, 407-25-0, 383-63-1, 2923-18-4, 3862-73-5, 354-38-1, 148043-73-6, 30071-93-3, 677-69-0, 122665-97-8, 118612-00-3, 136040-19-2, and More
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-CHLORO-2-PENTYNE 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1-CHLORO-2-PENTYNE 98%
Chemical Formula CH3CH2CCCH2Cl
CAS Number 22592-15-0
View Details