Penta Manufacturing Company LACTIC ACID 50% 12-02500

Description
Product Code: 12-02500 CAT Number: 12-02500 CAS Number: 79-33-4 FEMA Number: 2611 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 12-02500 CAT Number: 12-02500 CAS Number: 79-33-4 FEMA Number: 2611 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
LACTIC ACID 50%
12-02500
LACTIC ACID 50% 12-02500
Product Code: 12-02500 CAT Number: 12-02500 CAS Number: 79-33-4 FEMA Number: 2611 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

12-02500

CAT Number:

12-02500

CAS Number:

79-33-4

FEMA Number:

2611

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 12-02500
Product Name LACTIC ACID 50%
Trigger Acid
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3100E - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers; Ethanol
Chemical Name 1,1,2,2- tetra fluoroethyl-2,2,2- trifluoro ethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
5,7-HEXADECADIYNOIC ACID 98% -  - GFS Chemicals, Inc.
Specs
Trigger Acid
Chemical Name 5,7-HEXADECADIYNOIC ACID 98%
Chemical Formula CH3(CH2)7CCCC(CH2)3COOH
View Details