08-61997 -- 4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.
Penta Manufacturing Company4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.08-61997
Description
Product Code:
08-61997 CAT Number:
08-61997 CAS Number:
3658-77-3 FEMA Number:
3174
Kosher: Yes
Natural: Yes
European Pharm: No
NF: No
USP: No
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Description
Product Code:
08-61997 CAT Number:
08-61997 CAS Number:
3658-77-3 FEMA Number:
3174
Kosher: Yes
Natural: Yes
European Pharm: No
NF: No
USP: No
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.
08-61997
4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.
08-61997
Product Code:
08-61997 CAT Number:
08-61997 CAS Number:
3658-77-3 FEMA Number:
3174
Kosher: Yes
Natural: Yes
European Pharm: No
NF: No
USP: No
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Product Code:
08-61997
CAT Number:
08-61997
CAS Number:
3658-77-3
FEMA Number:
3174
Kosher:
Yes
Natural:
Yes
European Pharm:
No
NF:
No
USP:
No
British Pharm:
No
FCC:
No
Halal:
No
Japanese Pharm:
No
Supplier's Site
Technical Specifications
Penta Manufacturing Company
Product Category
Organic Chemicals
Product Number
08-61997
Product Name
4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.
Chemical Name
4-HYDROXY-2,5-DIMETHYL-3(2H) FURANONE NATURAL 15% IN P.G.