Penta Manufacturing Company CIS-3-HEXENAL (50% IN TRIACETIN) 08-26600

Description
Product Code: 08-26600 CAT Number: 08-26600 CAS Number: 6789-80-6 FEMA Number: 2561 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 08-26600 CAT Number: 08-26600 CAS Number: 6789-80-6 FEMA Number: 2561 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
CIS-3-HEXENAL (50% IN TRIACETIN)
08-26600
CIS-3-HEXENAL (50% IN TRIACETIN) 08-26600
Product Code: 08-26600 CAT Number: 08-26600 CAS Number: 6789-80-6 FEMA Number: 2561 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

08-26600

CAT Number:

08-26600

CAS Number:

6789-80-6

FEMA Number:

2561

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 08-26600
Product Name CIS-3-HEXENAL (50% IN TRIACETIN)
Chemical Name CIS-3-HEXENAL (50% IN TRIACETIN)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Ethyl-N-(2-methyl-3-nitrophenyl)formimidate - 10123 - Medical Isotopes, Inc.
Specs
Chemical Formula C 10 H 12 N 2 O 3
View Details