Penta Manufacturing Company 2-ETHYLPYRAZINE 10% IN ETHYL ALCOHOL 05-67205

Description
Product Code: 05-67205 CAT Number: 05-67205 CAS Number: 13925-00-3 FEMA Number: 3281 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 05-67205 CAT Number: 05-67205 CAS Number: 13925-00-3 FEMA Number: 3281 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
2-ETHYLPYRAZINE 10% IN ETHYL ALCOHOL
05-67205
2-ETHYLPYRAZINE 10% IN ETHYL ALCOHOL 05-67205
Product Code: 05-67205 CAT Number: 05-67205 CAS Number: 13925-00-3 FEMA Number: 3281 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

05-67205

CAT Number:

05-67205

CAS Number:

13925-00-3

FEMA Number:

3281

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 05-67205
Product Name 2-ETHYLPYRAZINE 10% IN ETHYL ALCOHOL
Chemical Name 2-ETHYLPYRAZINE 10% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
Fluvoxamine Maleic Acid Monoamide (Fluvoxamine Maleate Imp.. - 10395 - Medical Isotopes, Inc.
Specs
Trigger Acid
Chemical Formula C 19 H 23 F 3 N 2 O 5
View Details