Penta Manufacturing Company 3,7-DIMETHYL-1,3,6-OCTATRIENE (cis-beta 30%) 04-58500

Description
Product Code: 04-58500 CAT Number: 04-58500 CAS Number: 13877-91-3 FEMA Number: 3539 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 04-58500 CAT Number: 04-58500 CAS Number: 13877-91-3 FEMA Number: 3539 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
3,7-DIMETHYL-1,3,6-OCTATRIENE (cis-beta 30%)
04-58500
3,7-DIMETHYL-1,3,6-OCTATRIENE (cis-beta 30%) 04-58500
Product Code: 04-58500 CAT Number: 04-58500 CAS Number: 13877-91-3 FEMA Number: 3539 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

04-58500

CAT Number:

04-58500

CAS Number:

13877-91-3

FEMA Number:

3539

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 04-58500
Product Name 3,7-DIMETHYL-1,3,6-OCTATRIENE (cis-beta 30%)
Chemical Name 3,7-DIMETHYL-1,3,6-OCTATRIENE (cis-beta 30%)
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-NONYNE, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-NONYNE, 98%
Chemical Formula CH3CC(CH2)5CH3
CAS Number 19447-29-1
View Details