Penta Manufacturing Company bis(2,5-DIMETHYL-3-FURYL)DISULFIDE NATURAL 5% IN ETHYL ALCOHOL 04-46815

Description
Product Code: 04-46815 CAT Number: 04-46815 CAS Number: 28588-73-0 FEMA Number: 3476 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 04-46815 CAT Number: 04-46815 CAS Number: 28588-73-0 FEMA Number: 3476 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
bis(2,5-DIMETHYL-3-FURYL)DISULFIDE NATURAL 5% IN ETHYL ALCOHOL
04-46815
bis(2,5-DIMETHYL-3-FURYL)DISULFIDE NATURAL 5% IN ETHYL ALCOHOL 04-46815
Product Code: 04-46815 CAT Number: 04-46815 CAS Number: 28588-73-0 FEMA Number: 3476 Kosher: Yes Natural: Yes European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

04-46815

CAT Number:

04-46815

CAS Number:

28588-73-0

FEMA Number:

3476

Kosher:
Yes

Natural:
Yes

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 04-46815
Product Name bis(2,5-DIMETHYL-3-FURYL)DISULFIDE NATURAL 5% IN ETHYL ALCOHOL
Chemical Name bis(2,5-DIMETHYL-3-FURYL)DISULFIDE NATURAL 5% IN ETHYL ALCOHOL
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-OCTYNE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 2-OCTYNE, 97%
Chemical Formula CH3(CH2)4CCCH3
CAS Number 2809-67-8
View Details