Penta Manufacturing Company 1-(5,5-DIMETHYL-1-CYCLOHEXEN-1-YL)-4-PENTEN-1-ONE 10% IN D.P.G. 04-44250

Description
Product Code: 04-44250 CAT Number: 04-44250 CAS Number: 56973-85-4 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 04-44250 CAT Number: 04-44250 CAS Number: 56973-85-4 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
1-(5,5-DIMETHYL-1-CYCLOHEXEN-1-YL)-4-PENTEN-1-ONE 10% IN D.P.G.
04-44250
1-(5,5-DIMETHYL-1-CYCLOHEXEN-1-YL)-4-PENTEN-1-ONE 10% IN D.P.G. 04-44250
Product Code: 04-44250 CAT Number: 04-44250 CAS Number: 56973-85-4 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

04-44250

CAT Number:

04-44250

CAS Number:

56973-85-4

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 04-44250
Product Name 1-(5,5-DIMETHYL-1-CYCLOHEXEN-1-YL)-4-PENTEN-1-ONE 10% IN D.P.G.
Chemical Name 1-(5,5-DIMETHYL-1-CYCLOHEXEN-1-YL)-4-PENTEN-1-ONE 10% IN D.P.G.
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,10-DECANEDIOL, 98% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Name 1,10-DECANEDIOL, 98%
Chemical Formula HO(CH2)10OH
CAS Number 112-47-0
View Details