Penta Manufacturing Company CEDRYL ACETATE LIQUID 60% 03-16901

Description
Product Code: 03-16901 CAT Number: 03-16901 CAS Number: 77-54-3 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 03-16901 CAT Number: 03-16901 CAS Number: 77-54-3 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
CEDRYL ACETATE LIQUID 60%
03-16901
CEDRYL ACETATE LIQUID 60% 03-16901
Product Code: 03-16901 CAT Number: 03-16901 CAS Number: 77-54-3 FEMA Number: N/A Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

03-16901

CAT Number:

03-16901

CAS Number:

77-54-3

FEMA Number:

N/A

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 03-16901
Product Name CEDRYL ACETATE LIQUID 60%
Chemical Name CEDRYL ACETATE LIQUID 60%
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Family All Classical Arenes; Benzene
Chemical Name 1,4-bis-(TRIMETHYLSILYLETHYNYL)BENZENE, 98%
Chemical Formula C6H4[CCSi(CH3)3]2
View Details