Penta Manufacturing Company CASTOREUM ABSOLUTE 50% IN BB 03-14950

Description
Product Code: 03-14950 CAT Number: 03-14950 CAS Number: 8023-83-4 FEMA Number: 2261 Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 03-14950 CAT Number: 03-14950 CAS Number: 8023-83-4 FEMA Number: 2261 Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
CASTOREUM ABSOLUTE 50% IN BB
03-14950
CASTOREUM ABSOLUTE 50% IN BB 03-14950
Product Code: 03-14950 CAT Number: 03-14950 CAS Number: 8023-83-4 FEMA Number: 2261 Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

03-14950

CAT Number:

03-14950

CAS Number:

8023-83-4

FEMA Number:

2261

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 03-14950
Product Name CASTOREUM ABSOLUTE 50% IN BB
Chemical Name CASTOREUM ABSOLUTE 50% IN BB
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000 - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Halogenated; All Ethers
Chemical Name 1,1,2,2-tetra fluoroethyl-2,2,2-trifluoromethyl ether
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
4-ETHYNYLTOLUENE, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Chemical Family All Classical Arenes; Toluene
Chemical Name 4-ETHYNYLTOLUENE, 97%
Chemical Formula CH3C6H4CCH
View Details