Penta Manufacturing Company P-TERT-BUTYL CATECHOL 85% IN WATER 02-56202

Description
Product Code: 02-56202 CAT Number: 02-56202 CAS Number: 98-29-3 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 02-56202 CAT Number: 02-56202 CAS Number: 98-29-3 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
P-TERT-BUTYL CATECHOL 85% IN WATER
02-56202
P-TERT-BUTYL CATECHOL 85% IN WATER 02-56202
Product Code: 02-56202 CAT Number: 02-56202 CAS Number: 98-29-3 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

02-56202

CAT Number:

02-56202

CAS Number:

98-29-3

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 02-56202
Product Name P-TERT-BUTYL CATECHOL 85% IN WATER
Chemical Name P-TERT-BUTYL CATECHOL 85% IN WATER
Unlock Full Specs
to access all available technical data

Similar Products

AMOLEA™ HCFO Solvents -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes
Chemical Name Hydrochlorofluoroolefin
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
3-METHYL-1-PENTANOL, 97% -  - GFS Chemicals, Inc.
GFS Chemicals, Inc.
Specs
Trigger Solvent
Chemical Name 3-METHYL-1-PENTANOL, 97%
Chemical Formula CH3CH2CH(CH3)CH2CH2OH
View Details