Product Code:
02-52207 CAT Number:
02-52207 CAS Number:
128-37-0 FEMA Number:
2184
Kosher: Yes
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Description
Product Code:
02-52207 CAT Number:
02-52207 CAS Number:
128-37-0 FEMA Number:
2184
Kosher: Yes
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
BUTYLATED HYDROXYTOLUENE NF & EP GRADE POWDER (60 MESH)
02-52207
BUTYLATED HYDROXYTOLUENE NF & EP GRADE POWDER (60 MESH)
02-52207
Product Code:
02-52207 CAT Number:
02-52207 CAS Number:
128-37-0 FEMA Number:
2184
Kosher: Yes
Natural: No
European Pharm: No
NF: Yes
USP: Yes
British Pharm: No
FCC: No
Halal: No
Japanese Pharm: No
Product Code:
02-52207
CAT Number:
02-52207
CAS Number:
128-37-0
FEMA Number:
2184
Kosher:
Yes
Natural:
No
European Pharm:
No
NF:
Yes
USP:
Yes
British Pharm:
No
FCC:
No
Halal:
No
Japanese Pharm:
No
Supplier's Site
Technical Specifications
Penta Manufacturing Company
Product Category
Organic Chemicals
Product Number
02-52207
Product Name
BUTYLATED HYDROXYTOLUENE NF & EP GRADE POWDER (60 MESH)