Penta Manufacturing Company tert-BUTYL ALCOHOL 99% 02-50800

Description
Product Code: 02-50800 CAT Number: 02-50800 CAS Number: 75-65-0 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 02-50800 CAT Number: 02-50800 CAS Number: 75-65-0 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
tert-BUTYL ALCOHOL 99%
02-50800
tert-BUTYL ALCOHOL 99% 02-50800
Product Code: 02-50800 CAT Number: 02-50800 CAS Number: 75-65-0 FEMA Number: N/A Kosher: No Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

02-50800

CAT Number:

02-50800

CAS Number:

75-65-0

FEMA Number:

N/A

Kosher:
No

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 02-50800
Product Name tert-BUTYL ALCOHOL 99%
Chemical Family All Alcohols
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000ATE - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
2-BUTYNYL ALDEHYDE DIETHYL ACETAL 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 2-BUTYNYL ALDEHYDE DIETHYL ACETAL 98%
Chemical Formula CH3CCCH(OC2H5)2
CAS Number 2806-97-5
View Details