Penta Manufacturing Company L-BORNEOL CRYSTALS 80% 02-35405

Description
Product Code: 02-35405 CAT Number: 02-35405 CAS Number: 464-45-9 FEMA Number: 2157 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No
Description
Product Code: 02-35405 CAT Number: 02-35405 CAS Number: 464-45-9 FEMA Number: 2157 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Suppliers

Company
Product
Description
Supplier Links
Livingston, NJ, USA
L-BORNEOL CRYSTALS 80%
02-35405
L-BORNEOL CRYSTALS 80% 02-35405
Product Code: 02-35405 CAT Number: 02-35405 CAS Number: 464-45-9 FEMA Number: 2157 Kosher: Yes Natural: No European Pharm: No NF: No USP: No British Pharm: No FCC: No Halal: No Japanese Pharm: No

Product Code:

02-35405

CAT Number:

02-35405

CAS Number:

464-45-9

FEMA Number:

2157

Kosher:
Yes

Natural:
No

European Pharm:
No

NF:
No

USP:
No

British Pharm:
No

FCC:
No

Halal:
No

Japanese Pharm:
No

Supplier's Site

Technical Specifications

  Penta Manufacturing Company
Product Category Organic Chemicals
Product Number 02-35405
Product Name L-BORNEOL CRYSTALS 80%
Chemical Name L-BORNEOL CRYSTALS 80%
Unlock Full Specs
to access all available technical data

Similar Products

AsahiKlin Precision Cleaning Solvent - AE3000AT - AGC Chemicals Americas, Inc.
Specs
Trigger Solvent
Chemical Family All Alkenes; All Halogenated; All Ethers
Chemical Name Trans-1,2 Dichloroethylene
View Details
DMI 1,3 Dimethyl-2-Imidazolidinone -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Trigger Solvent
Chemical Name DMI 1,3 Dimethyl-2-Imidazolidinone
State of Matter Liquid / Solution
View Details
1-TRIMETHYLSILYLOXY-3-BUTYNE, 98% -  - GFS Chemicals, Inc.
Specs
Chemical Name 1-TRIMETHYLSILYLOXY-3-BUTYNE, 98%
Chemical Formula (CH3)3SiOCH2CH2CCH
CAS Number 17869-75-9
View Details