TSOS threaded self-clinching standoffs are designed for installation in sheets as thin as 0.63 mm, providing permanent internal threads. They feature a knurled head for close-to-edge applications and are available in M3.5 x 0.6 metric thread size. The standoffs install into round holes with specified minimum hole diameters and edge clearances as defined for the TSO series. Optional nickel plating is available for corrosion resistance, though plating status is not specified for this part number.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M35-400 | TSOS-M35-400 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |