TSOS threaded self-clinching standoffs are designed for clinching into sheets as thin as 0.63 mm, providing permanent internal threads. The TSOS variant features a knurled head for close-to-edge installation and is constructed from hardened stainless steel, with an optional nickel plating for enhanced corrosion resistance. It installs into round holes with minimum hole size of 4.22 mm and requires a minimum distance to edge of 6.8 mm. The part accommodates M3.5 x 0.6 threads and is available in standard lengths up to 25 mm.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
Types TSO, TSOS, and TSOA self-clinching threaded standoffs provide permanent threads in sheets as thin as 0.63 mm.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Stainless Steel Standoffs
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | TSOS-M35-1600 | TSOS-M35-1600 |
| Product Name | Threaded Standoffs for Sheets as Thin as 0.63mm - Types TSO, TSOA, TSOS - Metric | Stainless Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | StainlessSteel | Metal; StainlessSteel; 300 SERIES STAINLESS STEEL |